Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899614-2,
CH35684001 |
No distributors results available
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil |
---|---|
Flexibility | Semi-Flexible |
Color | Yellow |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .088in, 2.25mm |
Recovered Wall Thickness (Tolerance) | .022in, .55mm |
Expanded Inside Diameter (Min) | .748in, 19mm |
Recovered Inside Diameter (Max) | 6mm, .236in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | ATUM |
Wall Type | Dual |
Resistant To | Mechanical Damage, Strain, Fluids |
Fluid Resistance | Moisture, Splash Protection, Spray Protection |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a CH35684001?
Additional datasheets, footprints and schematics for CH35684001 are listed on our Part Details page. You can also find images and similar parts to CH35684001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH35684001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH35684001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH35684001 fall under?
The CH35684001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH35684001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH35684001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH35684001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH35684001 have stock available?
There is no stock from authorised distributors for CH35684001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH35684001 often in real-time on the comparison pages.
What if I can't find stock of CH35684001?
You can fill out our help required form which you can use to request a quote for CH35684001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.