Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1899487-3,
CH03612001 |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.88
|
-
|
Buy Now |
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .433in, 11mm |
Recovered Wall Thickness (Tolerance) | .071in, 1.8mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | QSZH |
Wall Type | Dual |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Fluids, Abrasion |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Where can I find additional details, specifications and documents for a CH03612001?
Additional datasheets, footprints and schematics for CH03612001 are listed on our Part Details page. You can also find images and similar parts to CH03612001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH03612001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH03612001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH03612001 fall under?
The CH03612001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH03612001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH03612001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH03612001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH03612001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CH03612001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH03612001 often in real-time on the comparison pages.
What if I can't find stock of CH03612001?
You can fill out our help required form which you can use to request a quote for CH03612001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.