Status: | Unknown |
---|---|
Series: | CH Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | CH Series |
Resistor Case Style | 02016 [4840 Metric] |
Power Rating | 30mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Frequency Max | 50GHz |
Resistor Mounting | Surface Mount Device |
MSL | - |
External Depth | 0.4mm |
External Length / Height | 0.5mm |
External Width | 0.5mm |
Frequency Range | 50GHz |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Element Material | Thin Film |
Voltage Rating | 30V |
Resistors, 02016, 100R | Newark Electronics |
RESISTORS, 02016, 100R | element14 |
Where can I find additional details, specifications and documents for a CH02016-100RGF?
Additional datasheets, footprints and schematics for CH02016-100RGF are listed on our Part Details page. You can also find images and similar parts to CH02016-100RGF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH02016-100RGF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH02016-100RGF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH02016-100RGF fall under?
The CH02016-100RGF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CH02016-100RGF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH02016-100RGF you can contact the distributor directly for product support, shipping queries etc.
Is the CH02016-100RGF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH02016-100RGF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CH02016-100RGF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH02016-100RGF often in real-time on the comparison pages.
What if I can't find stock of CH02016-100RGF?
You can fill out our help required form which you can use to request a quote for CH02016-100RGF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.