Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899365-9,
CH01954001 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves VERSAFLEX-FR-1- PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CH01954001?
Additional datasheets, footprints and schematics for CH01954001 are listed on our Part Details page. You can also find images and similar parts to CH01954001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH01954001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH01954001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH01954001 fall under?
The CH01954001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH01954001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH01954001 you can contact the distributor directly for product support, shipping queries etc.
Is the CH01954001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH01954001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CH01954001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH01954001 often in real-time on the comparison pages.
What if I can't find stock of CH01954001?
You can fill out our help required form which you can use to request a quote for CH01954001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.