Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899517-4,
CH01004004 |
No distributors results available
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Recovered Wall Thickness (Tolerance) | .028in, .7mm |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Recovered Inside Diameter (Max) | 4.5mm, .177in |
Expanded Inside Diameter (Min) | .531in, 13.5mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | TECT |
Operating Temperature Range | -40 – 120°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Resistant To | Fluids |
Where can I find additional details, specifications and documents for a CH01004004?
Additional datasheets, footprints and schematics for CH01004004 are listed on our Part Details page. You can also find images and similar parts to CH01004004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH01004004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH01004004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH01004004 fall under?
The CH01004004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CH01004004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH01004004 you can contact the distributor directly for product support, shipping queries etc.
Is the CH01004004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH01004004 have stock available?
There is no stock from authorised distributors for CH01004004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH01004004 often in real-time on the comparison pages.
What if I can't find stock of CH01004004?
You can fill out our help required form which you can use to request a quote for CH01004004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.