Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.91
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.374" |
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 19.69ft |
Length - Metric | 6m |
I.D. Recovered Max - Imperial | 0.188" |
I.D. Recovered Max - Metric | 4.8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | CSA UL |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 9.5mm |
Cable Diameter Min | 4.8mm |
Colour | Black |
Fully Recovered Wall Thickness | 0.65mm |
Fully Shrunk Diameter | 4.8mm |
I.D. Max Recovered | 4.8mm |
I.D. Supplied | 9.5mm |
Internal Diameter | 9.5mm |
Length Imperial | 19.69ft |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Reel Length (Imperial) | 19ft |
Reel Length (Metric) | 6m |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 9.5mm |
Heatshrink, 9.5Mm, Black, 6M | Newark Electronics |
HEATSHRINK, 9.5MM, BLACK, 6M | element14 |
CGBT flame retardant refill,9.5/4.8mm | RS |
Raychem, CGBT flame retardant refill,9.5/4.8mm | TE Connectivity CGPT-R-9.5-0 | RS Americas |
CGPT-R-9.5-0 | TTI Europe |
Cable Accessories Heat Shrink Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a CGPT-R-9.5-0?
Additional datasheets, footprints and schematics for CGPT-R-9.5-0 are listed on our Part Details page. You can also find images and similar parts to CGPT-R-9.5-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-R-9.5-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-R-9.5-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-R-9.5-0 fall under?
The CGPT-R-9.5-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-R-9.5-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-R-9.5-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-R-9.5-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-R-9.5-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CGPT-R-9.5-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-R-9.5-0 often in real-time on the comparison pages.
What if I can't find stock of CGPT-R-9.5-0?
You can fill out our help required form which you can use to request a quote for CGPT-R-9.5-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.