Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.96
|
7
in stock
|
Buy Now | |
element14
from US$30.02
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$11.15
|
142
in stock
|
Buy Now | |
Farnell
from US$11.30
|
142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.92
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$18.84
|
1
in stock
|
Buy Now | |
TTI Europe
from US$13.07
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 29.53ft |
Length - Metric | 9m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fully Recovered Wall Thickness | 0.5mm |
HEAT SHRINK, 4.8MM, BLACK, 9M | element14 |
Heat Shrink, 4.8Mm, Black, 9M | Newark Electronics |
CGBT flame retardant refill,4.8/2.4mm | RS |
Heat shrink sleeve | Transfer Multisort Elektronik |
Heat Shrink Tubing and Sleeves CGPT-R-4.8-0 | Rapid Electronics |
CGPT-R-4.8-0 | TTI Europe |
Cable Accessories Cross-Linked Polyolefin Black | Avnet America |
Where can I find additional details, specifications and documents for a CGPT-R-4.8-0?
Additional datasheets, footprints and schematics for CGPT-R-4.8-0 are listed on our Part Details page. You can also find images and similar parts to CGPT-R-4.8-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-R-4.8-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-R-4.8-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-R-4.8-0 fall under?
The CGPT-R-4.8-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-R-4.8-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-R-4.8-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-R-4.8-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-R-4.8-0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CGPT-R-4.8-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-R-4.8-0 often in real-time on the comparison pages.
What if I can't find stock of CGPT-R-4.8-0?
You can fill out our help required form which you can use to request a quote for CGPT-R-4.8-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.