CGAT-R-6/2-0 Cable by TE Connectivity

HEATSHRINK 6MM BLACK 3.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.17

Distributor Stock
Logo for Farnell
Farnell
from US$16.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.98
-
Buy Now
Logo for element14
element14
from US$20.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 0.236"
I.D. Supplied - Metric 6mm
Shrink Tubing / Boot Colour Black
Length - Imperial 11.48ft
Length - Metric 3.5m
I.D. Recovered Max - Imperial 0.078"
I.D. Recovered Max - Metric 2mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 6mm
Cable Diameter Min 2mm
Colour Black
Fully Shrunk Diameter 2mm
I.D. Max Recovered 2mm
I.D. Supplied 6mm
Internal Diameter 6mm
Length Imperial 11.49ft
Material Polyolefin
Reel Length (Imperial) 11ft
Reel Length (Metric) 3.5m
Shrink Temperature 80°C
Shrink Type Heat
Unshrunk Diameter 6mm

Alternative Descriptions

Heatshrink, 6Mm, Black, 3.5M | Newark Electronics
HEATSHRINK, 6MM, BLACK, 3.5M | element14
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGAT-R-6/2-0?

Additional datasheets, footprints and schematics for CGAT-R-6/2-0 are listed on our Part Details page. You can also find images and similar parts to CGAT-R-6/2-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGAT-R-6/2-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGAT-R-6/2-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGAT-R-6/2-0 fall under?

The CGAT-R-6/2-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to CGAT-R-6/2-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGAT-R-6/2-0 you can contact the distributor directly for product support, shipping queries etc.

Is the CGAT-R-6/2-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CGAT-R-6/2-0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CGAT-R-6/2-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGAT-R-6/2-0 often in real-time on the comparison pages.

What if I can't find stock of CGAT-R-6/2-0?

You can fill out our help required form which you can use to request a quote for CGAT-R-6/2-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay