Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAPID-43B-C490,
5-1899309-4 |
No distributors results available
Color | Beige |
---|---|
Flexibility | Elastic |
Voltage Rating | ≤ 1 |
Standards | EN 50393, HD 631.1 S2 |
CSA Certified | No |
UL Rating | No |
Marine-Offshore-Shipbuilding Certified | No |
Mechanical Resistance | High Tensile Strength for Mechanical Protection |
Application | Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable |
Halogen Free | Yes |
UV-Stabilized | No |
Isocyanate-Free | No |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Solvent-Free | Yes |
Label-Free Acc REACH & CLP | No |
Other Colors Available | No |
Product Use | Mechanical Protection & Insulation |
Minimum Packaging Unit | 1 |
Packaging Quantity | 4.9l |
Packaging Method | Cans |
Product Availability | AMERICAS, EMEA, ASIA, China, ANZPAC |
Minimum Order Quantity | 1 |
Product Type | Casting Material |
Material System | Two-Part Polyurethane |
Self-Repairing | No |
Technology | Resin |
Component Design | Crosslinking |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Water-Repellent, Hydrolysis Stable |
Where can I find additional details, specifications and documents for a CG9593-000?
Additional datasheets, footprints and schematics for CG9593-000 are listed on our Part Details page. You can also find images and similar parts to CG9593-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG9593-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG9593-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG9593-000 fall under?
The CG9593-000 is listed under Power Systems > Power Cable Accessories > Potting Resin.
Can I view similar or alternative parts?
You can view similar parts to CG9593-000 when available in the Potting Resin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG9593-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CG9593-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG9593-000 have stock available?
There is no stock from authorised distributors for CG9593-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG9593-000 often in real-time on the comparison pages.
What if I can't find stock of CG9593-000?
You can fill out our help required form which you can use to request a quote for CG9593-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.