Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CG8454-000 |
No distributors results available
Color | Transparent |
---|---|
Flexibility | Rigid |
Partition Orientation | Horizontal |
Number of Branch Wires (Max) | 0 |
Number of Main Wires (Max) | 2 |
Number of Cores | 4 (max) |
Cable Cross-Section (Max) (Main) | 300mm² |
Cable Connection | Mechanical Connector |
Width (Installed) | 1016mm |
Filler Volume | 30l |
Cross-Section Range | 95 – 300mm² |
Conductor Range (Main) | 95 – 300mm² |
Cable Cross-Section (Min) (Main) | 95mm² |
Length (Installed) | 1053mm |
Height (Installed) | 600mm |
Voltage Class | .6/1kV |
Armoring | No |
UL Rating | No |
CSA Certified | No |
Design Specification | BS EN 50393 |
Standards | BS EN 50393 |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Power Cables, Outdoor & Direct Buried, Joints/Splices |
Installation Instruction | English |
Other Colors Available | No |
Standard Pack | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Pallet |
Packaging Quantity | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Product Type | Control Cable Joint |
Cable Seal | Foam |
Closing Method | Clips |
Filler | Polyurethene Resin |
Mechanical Connectors Included | Yes |
Case Seal | Clip |
Mechanical Lug Included (Shield) | No |
Connector Type | Mechanical |
Technology | Resin |
Mechanical Lug Included (Conductor) | No |
Product Family | B&H |
Shelf Life | Unlimited |
Cable Shield Style | Copper Wire |
Where can I find additional details, specifications and documents for a CG8454-000?
Additional datasheets, footprints and schematics for CG8454-000 are listed on our Part Details page. You can also find images and similar parts to CG8454-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG8454-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG8454-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG8454-000 fall under?
The CG8454-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CG8454-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG8454-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CG8454-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG8454-000 have stock available?
There is no stock from authorised distributors for CG8454-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG8454-000 often in real-time on the comparison pages.
What if I can't find stock of CG8454-000?
You can fill out our help required form which you can use to request a quote for CG8454-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.