Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Resistance | 13kohm |
---|---|
Product Range | CFR Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Through Hole Carbon Film Resistor, Cfr Series, 13 Kohm, 500 Mw, - 5%, 350 V, Axial Leaded |Neohm Te Connectivity CFR50J13K | Newark Electronics |
Resistor, 13 kOhm, ± 5%, 500 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Where can I find additional details, specifications and documents for a CFR50J13K?
Additional datasheets, footprints and schematics for CFR50J13K are listed on our Part Details page. You can also find images and similar parts to CFR50J13K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR50J13K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR50J13K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR50J13K fall under?
The CFR50J13K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR50J13K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR50J13K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR50J13K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR50J13K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CFR50J13K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR50J13K often in real-time on the comparison pages.
What if I can't find stock of CFR50J13K?
You can fill out our help required form which you can use to request a quote for CFR50J13K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.