CFR25J56K Resistors by TE Connectivity

RES 56K 5% 330MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0050

Distributor Stock
Logo for Newark
Newark
from US$0.0180
6,370
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0050
8,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0206
6,370
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0182
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0180
-
Buy Now
Logo for TE Store
TE Store
from US$0.06
-
Buy Now

Specifications

Resistance 56kohm
Product Range CFR Series
Power Rating 330mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Cfr25 5% 56K |Neohm Te Connectivity CFR25J56K | Newark Electronics
Carbon Film Resistors-Through Hole CFR25 5% 56K | Rapid Electronics
Res Carbon Film 56K Ohm 5% 1/3W -1200ppm/°C to 0ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
Resistor, Carbon Film, Res 56 Kilohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J56K | RS Americas
Special Order: CFR25 5% 56K Resistance Value: 56K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 56K Ω Thin Film General Purpose Resistor | Part Number: CFR25J56K | Internal Number: 4-1623931-8 | Alias Number: CFR25J56KJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR25J56K?

Additional datasheets, footprints and schematics for CFR25J56K are listed on our Part Details page. You can also find images and similar parts to CFR25J56K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR25J56K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J56K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR25J56K fall under?

The CFR25J56K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR25J56K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J56K you can contact the distributor directly for product support, shipping queries etc.

Is the CFR25J56K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR25J56K have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for CFR25J56K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR25J56K often in real-time on the comparison pages.

What if I can't find stock of CFR25J56K?

You can fill out our help required form which you can use to request a quote for CFR25J56K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay