Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
11,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
9,870
in stock
|
Buy Now | |
element14
from US$0.0103
|
9,870
in stock
|
Buy Now | |
Farnell
from US$0.0103
|
9,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.0050
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0122
|
-
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CFR25 carbon film resistor,1K5 0.33W | RS |
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 330 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR25J1K5 | Newark Electronics |
RES, 1K5, 5%, 330MW, AXIAL, CARBON FILM | element14 |
Res Carbon Film 1.5K Ohm 5% 1/3W -1200ppm/°C to 0ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Carbon Film, Res 1.5 Kilohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J1K5 | RS Americas |
Special Order: CFR25 5% 1K5 Resistance Value: 1.5K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 1.5K Ω Carbon Film General Purpose Resistor | Part Number: CFR25J1K5 | Internal Number: 3-1623930-3 | Alias Number: CFR25J1K5JIT | 6.8 x 2.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR25J1K5?
Additional datasheets, footprints and schematics for CFR25J1K5 are listed on our Part Details page. You can also find images and similar parts to CFR25J1K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J1K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J1K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J1K5 fall under?
The CFR25J1K5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J1K5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J1K5 you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J1K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J1K5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CFR25J1K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J1K5 often in real-time on the comparison pages.
What if I can't find stock of CFR25J1K5?
You can fill out our help required form which you can use to request a quote for CFR25J1K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.