Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
87,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,889
in stock
|
Buy Now | |
element14
from US$0.06
|
9,889
in stock
|
Buy Now | |
Farnell
from US$0.08
|
9,889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CFR200 5% 1K0 Resistance Value: 1K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 1K Ω Carbon Film General Purpose Resistor | Part Number: CFR200J1K0 | Internal Number: 1-1623929-5 | 16 x 5.5 mm | TE Connectivity | TE Store |
Res, 1K, 2W, Axial, Carbon Film | Newark Electronics |
RES, 1K, 2W, AXIAL, CARBON FILM | element14 |
Film Resistors - Through Hole 1KOhm 2W 500PPM | Rapid Electronics |
CFR200 Carbon Film Resistor 1K 2W 5% | RS |
Resistor, Carbon Film, Res 1 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial | TE Connectivity CFR200J1K0 | RS Americas |
Resistor, 1 kOhm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Where can I find additional details, specifications and documents for a CFR200J1K0?
Additional datasheets, footprints and schematics for CFR200J1K0 are listed on our Part Details page. You can also find images and similar parts to CFR200J1K0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J1K0 fall under?
The CFR200J1K0 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J1K0 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J1K0 you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J1K0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J1K0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CFR200J1K0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J1K0 often in real-time on the comparison pages.
What if I can't find stock of CFR200J1K0?
You can fill out our help required form which you can use to request a quote for CFR200J1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.