Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,400
in stock
|
Buy Now | |
TE Store
from US$0.24
|
30,516
in stock
|
Buy Now | |
element14
from US$0.06
|
9,769
in stock
|
Buy Now | |
Farnell
from US$0.08
|
9,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,759
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
1,590
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
958
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
574
in stock
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -700ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CFR200 5% 100K Resistance Value: 100K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 100K Ω Carbon Film General Purpose Resistor | Part Number: CFR200J100K | Internal Number: 1623929-1 | 16 x 5.5 mm | TE Connectivity | TE Store |
RES, 100K, 2W, AXIAL, CARBON FILM | element14 |
Res, 100K, 2W, Axial, Carbon Film | Newark Electronics |
CFR200 Carbon Film Resistor 100K 2W 5% | RS |
Resistor, 100 kOhm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 100 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial | TE Connectivity CFR200J100K | RS Americas |
Where can I find additional details, specifications and documents for a CFR200J100K?
Additional datasheets, footprints and schematics for CFR200J100K are listed on our Part Details page. You can also find images and similar parts to CFR200J100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J100K fall under?
The CFR200J100K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J100K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J100K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J100K have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for CFR200J100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J100K often in real-time on the comparison pages.
What if I can't find stock of CFR200J100K?
You can fill out our help required form which you can use to request a quote for CFR200J100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.