Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0187
Resistance | 33kohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Through Hole Carbon Film Resistor, Cfr Series, 33 Kohm, 1 W, - 5%, 500 V, Axial Leaded |Neohm Te Connectivity CFR100J33K | Newark Electronics |
RES, 33K, 5%, 1W, AXIAL, CARBON FILM | element14 |
33K OHM 5% 1W | TTI Europe |
Special Order: CFR100 5% 33K Resistance Value: 33K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 33K Ω Carbon Film General Purpose Resistor | Part Number: CFR100J33K | Internal Number: 3-1623925-2 | 12 x 5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR100J33K?
Additional datasheets, footprints and schematics for CFR100J33K are listed on our Part Details page. You can also find images and similar parts to CFR100J33K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J33K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J33K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J33K fall under?
The CFR100J33K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J33K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J33K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J33K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J33K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, TTI Europe and TE Store have stock available or on a lead time for CFR100J33K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J33K often in real-time on the comparison pages.
What if I can't find stock of CFR100J33K?
You can fill out our help required form which you can use to request a quote for CFR100J33K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.