Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
Contact Resistance | 5mohm |
External Length / Height | 45.7mm |
Fuse Size Metric | 5mm x 20mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a CFH12?
Additional datasheets, footprints and schematics for CFH12 are listed on our Part Details page. You can also find images and similar parts to CFH12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFH12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFH12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFH12 fall under?
The CFH12 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to CFH12 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFH12 you can contact the distributor directly for product support, shipping queries etc.
Is the CFH12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFH12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for CFH12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFH12 often in real-time on the comparison pages.
What if I can't find stock of CFH12?
You can fill out our help required form which you can use to request a quote for CFH12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.