Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Case Material | Polycarbonate |
External Length / Height | 34.2mm |
Fuse Size Metric | 5mm x 20mm |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a CFH05?
Additional datasheets, footprints and schematics for CFH05 are listed on our Part Details page. You can also find images and similar parts to CFH05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFH05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFH05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFH05 fall under?
The CFH05 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to CFH05 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFH05 you can contact the distributor directly for product support, shipping queries etc.
Is the CFH05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFH05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CFH05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFH05 often in real-time on the comparison pages.
What if I can't find stock of CFH05?
You can fill out our help required form which you can use to request a quote for CFH05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.