Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF5457-000 |
Prices starting from US$95.43
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Adapter Entry Size | 4 |
Color | Olive Drab |
TE Adapter Code | 41 |
Material | Aluminum |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Connector Shell Size | 13, 12 |
Termination Device Included | TR04BI |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity CF5457-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 12/13 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters TXR41AB90-1204BI | Sager |
Where can I find additional details, specifications and documents for a CF5457-000?
Additional datasheets, footprints and schematics for CF5457-000 are listed on our Part Details page. You can also find images and similar parts to CF5457-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF5457-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF5457-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF5457-000 fall under?
The CF5457-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CF5457-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF5457-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF5457-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF5457-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CF5457-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF5457-000 often in real-time on the comparison pages.
What if I can't find stock of CF5457-000?
You can fill out our help required form which you can use to request a quote for CF5457-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.