Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899214-4,
CF4016-000 |
No distributors results available
Flexibility | Flexible |
---|---|
Number of Cores | 1 |
Insulation Diameter (Plastic) | 1.1 – 1.6in |
Conductor Diameter | .81 – 1in |
Insulation Diameter (PILC) | 1.05 – 1.3in |
Cross-Section Range | 500 – 750AWG/kcmil |
Voltage Class | ≤ 15kV |
Design Specification | IEEE-404 |
Application Type | Live End Seal |
Product Use | Heat Shrinkble shielded power cable splices |
Installation Instruction | English |
Product Availability | AMERICAS |
Component Design | Heat Shrink |
Product Family | HVES |
Shelf Life | Unlimited |
Product Type | Medium Voltage Live End Seal |
Mechanical Connectors Included | No |
Coating Style | Inline |
Technology | Heat Shrink |
Material System | Polymeric |
Insulation | Plastic |
Adhesive Coating | Yes |
Mechanical Lug Included (Conductor) | No |
Cable Shield Style | Tape |
Where can I find additional details, specifications and documents for a CF4016-000?
Additional datasheets, footprints and schematics for CF4016-000 are listed on our Part Details page. You can also find images and similar parts to CF4016-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4016-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4016-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4016-000 fall under?
The CF4016-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CF4016-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4016-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4016-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF4016-000 have stock available?
There is no stock from authorised distributors for CF4016-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4016-000 often in real-time on the comparison pages.
What if I can't find stock of CF4016-000?
You can fill out our help required form which you can use to request a quote for CF4016-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.