Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF0997-000 |
Weight | 11.3kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Wire Color | Gray |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | 1.18mm, .0465in |
Wire Diameter | .0745in, 1.89mm |
Wire Size | .82mm², 18AWG |
Conductor Size | 18AWG |
Overall Outside Diameter | 1.89mm, .0745in |
Overall Outside Diameter Range | 1.84 – 1.94mm, .073 – .077in |
Cable Insulation Thickness | .0126in |
Strand Size | 30AWG |
Resistance (Max) | 6.4 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Type | Spec 63 |
Cable Style | Stranded, Jacketed |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire ATFC0411-18-8 | Sager |
Where can I find additional details, specifications and documents for a CF0997-000?
Additional datasheets, footprints and schematics for CF0997-000 are listed on our Part Details page. You can also find images and similar parts to CF0997-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF0997-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF0997-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF0997-000 fall under?
The CF0997-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CF0997-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF0997-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF0997-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF0997-000 have stock available?
Authorised distributors including Avnet America, Sager and Power and Signal Group have stock available or on a lead time for CF0997-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF0997-000 often in real-time on the comparison pages.
What if I can't find stock of CF0997-000?
You can fill out our help required form which you can use to request a quote for CF0997-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.