Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 19mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Almond |
External Depth | 12.3mm |
Knob / Dial - Diameter Metric | 19mm |
Knob / Dial Height - Metric | 12.3mm |
Material | ABS |
Shaft Diameter - Metric | 6.4mm |
KNOB, 19MM, ALMOND, SCREW 6.4 SHA | element14 |
Where can I find additional details, specifications and documents for a CF-W3-91-S(6.4)W6?
Additional datasheets, footprints and schematics for CF-W3-91-S(6.4)W6 are listed on our Part Details page. You can also find images and similar parts to CF-W3-91-S(6.4)W6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF-W3-91-S(6.4)W6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF-W3-91-S(6.4)W6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF-W3-91-S(6.4)W6 fall under?
The CF-W3-91-S(6.4)W6 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CF-W3-91-S(6.4)W6 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF-W3-91-S(6.4)W6 you can contact the distributor directly for product support, shipping queries etc.
Is the CF-W3-91-S(6.4)W6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF-W3-91-S(6.4)W6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CF-W3-91-S(6.4)W6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF-W3-91-S(6.4)W6 often in real-time on the comparison pages.
What if I can't find stock of CF-W3-91-S(6.4)W6?
You can fill out our help required form which you can use to request a quote for CF-W3-91-S(6.4)W6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.