Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.85
|
141
in stock
|
Buy Now | |
RS Americas
from US$13.37
|
559
in stock
|
Buy Now | |
Electro Enterprises
from US$10.64
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$11.21
|
153
in stock
|
Buy Now | |
element14
from US$9.84
|
141
in stock
|
Buy Now | |
Powell Electronics
from US$9.64
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$10.48
|
30
in stock
|
Buy Now | |
TE Store
from US$17.17
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.48
|
10
in stock
|
Buy Now | |
Avnet America
from US$10.16
|
-
|
Buy Now | |
TTI Europe
from US$7.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.75" |
I.D. Supplied - Metric | 19.1mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.75" |
Total Length - Metric | 69.85mm |
I.D. Recovered Max - Imperial | 0.25" |
I.D. Recovered Max - Metric | 6.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Cable Entry Seal |
Approval Bodies | ABS DNV LLOYDS |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 19.05mm |
Cable Diameter Min | 6.35mm |
Colour | Black |
External Length / Height | 69.85mm |
Fully Shrunk Diameter | 6.4mm |
I.D. Max Recovered | 6.4mm |
I.D. Supplied | 19.1mm |
Internal Diameter | 19.1mm |
Material | Nylon / Polyolefin |
Operating Temperature Max | 90°C |
Operating Temperature Min | -55°C |
Panel Cutout Width | 25.4mm |
Shrink Temperature | 121°C |
Shrink Type | Heat |
Unshrunk Diameter | 19.1mm |
Heat Shrink Boot, Entry Seal, Black, 62.23mm, Polyolefin, 967279-001, CES Series | TE Connectivity CES-2 | RS Americas |
Heat Shrink Cable Entry Seal, Po, Black, 19.1Mm Id | Newark Electronics |
HEAT SHRINK CABLE ENTRY SEAL, PO, 19.1MM | element14 |
967279-001 3-1197479-4 | Heilind Electronics |
CES-2 Seal Type: O-Ring Primary Product Material: Polyolefin Nylon Number of Branches & Legs: 1 Expanded Inside Diameter (Min): 19.1 mm Expanded Inside Diameter (Min): .75 in O-Ring Polyolefin 1 | Cable Entry Seal | Part Number: CES-2 | Internal Number: 967279-001 | Alias Number: 3-1197479-4 | 19.1 mm | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Cable Entry Seal Polyolefin/Nylon | Avnet America |
CES-2 | TTI Europe |
Raychem Nylon Cable Seal, 1 leg, 19.1 mm diameter, 6.4 mm diameter | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Impedance | 125ohm |
---|---|
Connector Type | 1/8" Connector |
Lead Length | 1.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CES-2?
Additional datasheets, footprints and schematics for CES-2 are listed on our Part Details page. You can also find images and similar parts to CES-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CES-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CES-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CES-2 fall under?
The CES-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CES-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CES-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CES-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CES-2 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for CES-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CES-2 often in real-time on the comparison pages.
What if I can't find stock of CES-2?
You can fill out our help required form which you can use to request a quote for CES-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.