Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 40 |
---|---|
Dimensions LxWxH (in) | 0.47 x 0.47 x 0.37 |
Dimensions LxWxH (mm) | 12 x 12 x 9.5 |
Driving Circuit | No |
Height (mm) | 9.5 |
Input Type | Vo-p |
Length (mm) | 12 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 60 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | Yes |
Wave Solderable | No |
Width (mm) | 12 |
Where can I find additional details, specifications and documents for a CEM-1212S?
Additional datasheets, footprints and schematics for CEM-1212S are listed on our Part Details page. You can also find images and similar parts to CEM-1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEM-1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEM-1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEM-1212S fall under?
The CEM-1212S is listed under audio > buzzers > audio-transducers > cem-1212s.
Can I view similar or alternative parts?
You can view similar parts to CEM-1212S when available in the cem-1212s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEM-1212S you can contact the distributor directly for product support, shipping queries etc.
Is the CEM-1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEM-1212S have stock available?
Authorised distributors including CUI Devices, Chip One Stop, RS and Future Electronics have stock available or on a lead time for CEM-1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEM-1212S often in real-time on the comparison pages.
What if I can't find stock of CEM-1212S?
You can fill out our help required form which you can use to request a quote for CEM-1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.