CDZFHT2RA36B Diodes by Rohm

ZENER DIODE AEC-Q101 0.1W SOD-923

Status: Unknown
Series: CDZFH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0150

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.07
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0150
3,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0423
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Zener Voltage Vz Typ 36V
Power Dissipation Pd 100mW
Diode Case Style SOD-923
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range CDZFH Series
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Zener Diode, Aec-Q101, 0.1W, Sod-923 | Newark Electronics
Zener Diodes (corresponds to AEC-Q101) | Avnet America
ZENER DIODE, AEC-Q101, 0.1W, SOD-923 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDZFHT2RA36B?

Additional datasheets, footprints and schematics for CDZFHT2RA36B are listed on our Part Details page. You can also find images and similar parts to CDZFHT2RA36B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDZFHT2RA36B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDZFHT2RA36B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDZFHT2RA36B fall under?

The CDZFHT2RA36B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to CDZFHT2RA36B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDZFHT2RA36B you can contact the distributor directly for product support, shipping queries etc.

Is the CDZFHT2RA36B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDZFHT2RA36B have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CDZFHT2RA36B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDZFHT2RA36B often in real-time on the comparison pages.

What if I can't find stock of CDZFHT2RA36B?

You can fill out our help required form which you can use to request a quote for CDZFHT2RA36B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay