Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Cloth |
---|---|
Dimensions LxWxH (in) | 1.063 x 0.787 x 0.232 |
Dimensions LxWxH (mm) | 27 x 20 x 5.9 |
Frame Shape | Rectangular |
Height (mm) | 5.9 |
Impedance (Ohms) | 8 |
Length (mm) | 27 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 2.5 |
Mounting Style | Solder Pads |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 850 |
S.P. Level (dB) | 95 (1 W / 0.1 m) |
Width (mm) | 20 |
Where can I find additional details, specifications and documents for a CDS-27208?
Additional datasheets, footprints and schematics for CDS-27208 are listed on our Part Details page. You can also find images and similar parts to CDS-27208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDS-27208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDS-27208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDS-27208 fall under?
The CDS-27208 is listed under audio > speakers > miniature-(10-mm~40-mm) > cds-27208.
Can I view similar or alternative parts?
You can view similar parts to CDS-27208 when available in the cds-27208 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDS-27208 you can contact the distributor directly for product support, shipping queries etc.
Is the CDS-27208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDS-27208 have stock available?
Authorised distributors including Future Electronics and CUI Devices have stock available or on a lead time for CDS-27208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDS-27208 often in real-time on the comparison pages.
What if I can't find stock of CDS-27208?
You can fill out our help required form which you can use to request a quote for CDS-27208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.