Status: | Unknown |
---|---|
Series: | CDHV |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
No stock
|
Buy Now |
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Datasheet |
---|
CDHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
RESISTOR, DIVIDER, 1M/500M, 1% | Farnell |
Where can I find additional details, specifications and documents for a CDHVAF500MF5000FET?
Additional datasheets, footprints and schematics for CDHVAF500MF5000FET are listed on our Part Details page. You can also find images and similar parts to CDHVAF500MF5000FET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDHVAF500MF5000FET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDHVAF500MF5000FET price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDHVAF500MF5000FET you can contact the distributor directly for product support, shipping queries etc.
Is the CDHVAF500MF5000FET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDHVAF500MF5000FET have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CDHVAF500MF5000FET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDHVAF500MF5000FET often in real-time on the comparison pages.
What if I can't find stock of CDHVAF500MF5000FET?
You can fill out our help required form which you can use to request a quote for CDHVAF500MF5000FET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.