Status: | Unknown |
---|---|
Series: | CDHV |
RoHS: | Unknown |
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Datasheet |
---|
CDHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Resistor, Divider, 400K/100M, 1% | Newark Electronics |
RESISTOR, DIVIDER, 400K/100M, 1% | element14 |
Where can I find additional details, specifications and documents for a CDHVAF100MF2500FET?
Additional datasheets, footprints and schematics for CDHVAF100MF2500FET are listed on our Part Details page. You can also find images and similar parts to CDHVAF100MF2500FET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDHVAF100MF2500FET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDHVAF100MF2500FET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDHVAF100MF2500FET fall under?
The CDHVAF100MF2500FET is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to CDHVAF100MF2500FET when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDHVAF100MF2500FET you can contact the distributor directly for product support, shipping queries etc.
Is the CDHVAF100MF2500FET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDHVAF100MF2500FET have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CDHVAF100MF2500FET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDHVAF100MF2500FET often in real-time on the comparison pages.
What if I can't find stock of CDHVAF100MF2500FET?
You can fill out our help required form which you can use to request a quote for CDHVAF100MF2500FET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.