Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
3,605
in stock
|
Buy Now | |
Texas Instruments
from US$1.39
|
5,462
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
3,196
in stock
|
Buy Now | |
element14
from US$2.06
|
3,196
in stock
|
Buy Now | |
Farnell
from US$1.96
|
3,196
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
1,622
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.48
|
250
in stock
|
Buy Now | |
Micros
from US$1.23
|
89
in stock
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
General purpose and PCI-X 1:4 LVCMOS clock buffer | Texas Instruments |
Clock Driver 4-OUT 8-Pin TSSOP | RS |
Clock Buffer, 200Mhz, 1:4, Tssop-8 | Newark Electronics |
CLOCK BUFFER, 200MHZ, 1:4, TSSOP-8 | element14 |
CLOCK BUFFER, 200MHZ, 1: 4, TSSOP-8 | Farnell |
IC: peripheral circuit | Transfer Multisort Elektronik |
1:4 LVTTL Clock Buffer | Micros |
Where can I find additional details, specifications and documents for a CDCV304PWR?
Additional datasheets, footprints and schematics for CDCV304PWR are listed on our Part Details page. You can also find images and similar parts to CDCV304PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCV304PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCV304PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCV304PWR fall under?
The CDCV304PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCV304PWR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCV304PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CDCV304PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCV304PWR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCV304PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCV304PWR often in real-time on the comparison pages.
What if I can't find stock of CDCV304PWR?
You can fill out our help required form which you can use to request a quote for CDCV304PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.