CDCP1803RGET Clock Timing & Frequency Management by Texas Instruments

CLOCK BUFFER 800MHZ VQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.49

Distributor Stock
Logo for Farnell
Farnell
from US$6.93
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.49
5,349
in stock
Buy Now
Logo for element14
element14
from US$8.31
-
Buy Now

Specifications

Clock IC Type Clock Buffer
Frequency 800MHz
No. of Outputs 3Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style VQFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Supply Current 140mA

Alternative Descriptions

1:3 LVPECL clock buffer with programable divider | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCP1803RGET?

Additional datasheets, footprints and schematics for CDCP1803RGET are listed on our Part Details page. You can also find images and similar parts to CDCP1803RGET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCP1803RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCP1803RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCP1803RGET fall under?

The CDCP1803RGET is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCP1803RGET when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCP1803RGET you can contact the distributor directly for product support, shipping queries etc.

Is the CDCP1803RGET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCP1803RGET have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CDCP1803RGET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCP1803RGET often in real-time on the comparison pages.

What if I can't find stock of CDCP1803RGET?

You can fill out our help required form which you can use to request a quote for CDCP1803RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay