CDCLVD1216RGZT Clock Timing & Frequency Management by Texas Instruments

CLOCK BUFFER 800MHZ VQFN-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.32

Distributor Stock
Logo for Farnell
Farnell
from US$10.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.32
3,295
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.85
-
Buy Now
Logo for element14
element14
from US$13.56
-
Buy Now

Specifications

Clock IC Type Clock Buffer
Frequency 800MHz
No. of Outputs 16Outputs
Supply Voltage Min 2.375V
Supply Voltage Max 2.625V
Clock IC Case Style VQFN
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low jitter, 2-input selectable 1:16 universal-to-LVDS buffer | Texas Instruments
Clock Buffer, 800Mhz, Vqfn-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCLVD1216RGZT?

Additional datasheets, footprints and schematics for CDCLVD1216RGZT are listed on our Part Details page. You can also find images and similar parts to CDCLVD1216RGZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCLVD1216RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVD1216RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCLVD1216RGZT fall under?

The CDCLVD1216RGZT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCLVD1216RGZT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVD1216RGZT you can contact the distributor directly for product support, shipping queries etc.

Is the CDCLVD1216RGZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCLVD1216RGZT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCLVD1216RGZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCLVD1216RGZT often in real-time on the comparison pages.

What if I can't find stock of CDCLVD1216RGZT?

You can fill out our help required form which you can use to request a quote for CDCLVD1216RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay