Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Clock IC Type | Clock Multiplier |
---|---|
Frequency | 280MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5801 |
IC Generic Number | 5801 |
Input Current | 10µA |
Input Type | HSTL LVPECL LVTTL |
No. of Multipliers / Dividers | 7 |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVDS LVPECL LVTTL |
Supply Current | 75mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CDCF5801DBQ?
Additional datasheets, footprints and schematics for CDCF5801DBQ are listed on our Part Details page. You can also find images and similar parts to CDCF5801DBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCF5801DBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCF5801DBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCF5801DBQ fall under?
The CDCF5801DBQ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCF5801DBQ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCF5801DBQ you can contact the distributor directly for product support, shipping queries etc.
Is the CDCF5801DBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCF5801DBQ have stock available?
There is no stock from authorised distributors for CDCF5801DBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCF5801DBQ often in real-time on the comparison pages.
What if I can't find stock of CDCF5801DBQ?
You can fill out our help required form which you can use to request a quote for CDCF5801DBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.