Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 1.175GHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 48Pins |
Product Range | - |
5/10 outputs clock generator/jitter cleaner with integrated dual VCO | Texas Instruments |
Ic, Clock Gen, 5/10 Output, 48Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCE62005RGZT?
Additional datasheets, footprints and schematics for CDCE62005RGZT are listed on our Part Details page. You can also find images and similar parts to CDCE62005RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE62005RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE62005RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE62005RGZT fall under?
The CDCE62005RGZT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCE62005RGZT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE62005RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE62005RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE62005RGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCE62005RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE62005RGZT often in real-time on the comparison pages.
What if I can't find stock of CDCE62005RGZT?
You can fill out our help required form which you can use to request a quote for CDCE62005RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.