Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.76
|
4,182
in stock
|
Buy Now |
Clock IC Type | Clock Generator |
---|---|
Frequency | 100MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 421 |
IC Case Style | QFN |
Input Type | Crystal LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVPECL |
Supply Current | 91mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
100-MHz fully integrated fixed frequency low-jitter crystal oscillator clock generator | Texas Instruments |
Where can I find additional details, specifications and documents for a CDC421A100RGET?
Additional datasheets, footprints and schematics for CDC421A100RGET are listed on our Part Details page. You can also find images and similar parts to CDC421A100RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDC421A100RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC421A100RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDC421A100RGET fall under?
The CDC421A100RGET is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDC421A100RGET when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDC421A100RGET you can contact the distributor directly for product support, shipping queries etc.
Is the CDC421A100RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDC421A100RGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDC421A100RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDC421A100RGET often in real-time on the comparison pages.
What if I can't find stock of CDC421A100RGET?
You can fill out our help required form which you can use to request a quote for CDC421A100RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.