Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.35
|
34,122
in stock
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 52MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
Clock IC Case Style | DSBGA |
No. of Pins | 20Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | I2C |
Operating Temperature Range | -30°C to +85°C |
Supply Current | 2mA |
Supply Voltage Range | 1.65V to 1.95V |
Quad sine-wave clock buffer with LDO | Texas Instruments |
Where can I find additional details, specifications and documents for a CDC3S04YFFR?
Additional datasheets, footprints and schematics for CDC3S04YFFR are listed on our Part Details page. You can also find images and similar parts to CDC3S04YFFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDC3S04YFFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC3S04YFFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDC3S04YFFR fall under?
The CDC3S04YFFR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDC3S04YFFR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDC3S04YFFR you can contact the distributor directly for product support, shipping queries etc.
Is the CDC3S04YFFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDC3S04YFFR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDC3S04YFFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDC3S04YFFR often in real-time on the comparison pages.
What if I can't find stock of CDC3S04YFFR?
You can fill out our help required form which you can use to request a quote for CDC3S04YFFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.