Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT280 |
---|---|
No. of Channels | 9 Channel, 9Channels |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74280, 74280 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74280 |
Logic IC Function | 9-Bit Odd / Even Parity Generator / Checker |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Parity Gen/Chker 9Bit, 14Dip | Newark Electronics |
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker | Texas Instruments |
LOGIC, PARITY GEN/CHKER 9BIT, 14DIP | Farnell |
Where can I find additional details, specifications and documents for a CD74HCT280E?
Additional datasheets, footprints and schematics for CD74HCT280E are listed on our Part Details page. You can also find images and similar parts to CD74HCT280E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT280E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT280E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT280E fall under?
The CD74HCT280E is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT280E when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT280E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT280E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT280E have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT280E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT280E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT280E?
You can fill out our help required form which you can use to request a quote for CD74HCT280E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.