CD74HC595MT Logic by Texas Instruments

SHIFT REGISTER 8BIT SIPO SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.40
No stock
Buy Now
Logo for element14
element14
from US$0.64
-
Buy Now

Specifications

Logic Family / Base Number 74HC595
Shift Register Function Serial to Parallel
No. of Elements 1 Element
No. of Bits Per Element 8bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
IC Output Type Tri State
Logic IC Family 74HC
Logic IC Base Number 74595
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SHIFT REGISTER, 8BIT, SIPO, SOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC595MT?

Additional datasheets, footprints and schematics for CD74HC595MT are listed on our Part Details page. You can also find images and similar parts to CD74HC595MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC595MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC595MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC595MT fall under?

The CD74HC595MT is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to CD74HC595MT when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC595MT you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC595MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC595MT have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CD74HC595MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC595MT often in real-time on the comparison pages.

What if I can't find stock of CD74HC595MT?

You can fill out our help required form which you can use to request a quote for CD74HC595MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay