Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.59
|
149
in stock
|
Buy Now |
Logic Family / Base Number | 74HC257 |
---|---|
Logic Type | Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74257, 74257 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74257 |
Logic IC Function | Quad 2-Input Multiplexer with Non-Inverting 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Ratio | 2 |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HC257M?
Additional datasheets, footprints and schematics for CD74HC257M are listed on our Part Details page. You can also find images and similar parts to CD74HC257M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC257M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC257M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC257M fall under?
The CD74HC257M is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HC257M when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC257M you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC257M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC257M have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for CD74HC257M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC257M often in real-time on the comparison pages.
What if I can't find stock of CD74HC257M?
You can fill out our help required form which you can use to request a quote for CD74HC257M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.