Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HC157 |
---|---|
Logic Type | Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74157 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD74HC157MT?
Additional datasheets, footprints and schematics for CD74HC157MT are listed on our Part Details page. You can also find images and similar parts to CD74HC157MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC157MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC157MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC157MT fall under?
The CD74HC157MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to CD74HC157MT when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC157MT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC157MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC157MT have stock available?
There is no stock from authorised distributors for CD74HC157MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC157MT often in real-time on the comparison pages.
What if I can't find stock of CD74HC157MT?
You can fill out our help required form which you can use to request a quote for CD74HC157MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.