CD74ACT175E Logic by Texas Instruments

LOGIC QUAD D-TYPE FF W/CLEAR 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
-
Buy Now
Logo for element14
element14
from US$1.56
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.54
-
Buy Now

Specifications

Logic Family / Base Number 74ACT175
Flip-Flop Type D
Propagation Delay 11.5ns
Frequency 114MHz
Output Current 24mA
Logic Case Style DIP
No. of Pins 16Pins
Trigger Type Positive Edge
IC Output Type Complementary
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ACT
Logic IC Base Number 74175, 74175
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74175
Logic IC Function Quad D-Type Flip-Flop with Clear
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Logic, Quad D-Type Ff W/Clear, 16Dip | Newark Electronics
Quad D-Type Flip-Flops with Reset | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT175E?

Additional datasheets, footprints and schematics for CD74ACT175E are listed on our Part Details page. You can also find images and similar parts to CD74ACT175E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT175E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT175E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT175E fall under?

The CD74ACT175E is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT175E when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT175E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT175E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT175E have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74ACT175E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT175E often in real-time on the comparison pages.

What if I can't find stock of CD74ACT175E?

You can fill out our help required form which you can use to request a quote for CD74ACT175E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay