CD74ACT00E Logic by Texas Instruments

74ACT CMOS 74ACT00 DIP14 5.5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$1.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
-
Buy Now

Specifications

Logic Family / Base Number 74ACT00
Logic Type NAND
Output Current 24mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74ACT
Logic IC Base Number 7400, 7400
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74ACT00
Logic Function Number 7400
Logic IC Function Quadruple 2-Input NAND Gate
No. of Gates 4
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

74Act Cmos, 74Act00, Dip14, 5.5V | Newark Electronics
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74ACT00E?

Additional datasheets, footprints and schematics for CD74ACT00E are listed on our Part Details page. You can also find images and similar parts to CD74ACT00E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74ACT00E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74ACT00E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74ACT00E fall under?

The CD74ACT00E is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74ACT00E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74ACT00E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74ACT00E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74ACT00E have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74ACT00E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74ACT00E often in real-time on the comparison pages.

What if I can't find stock of CD74ACT00E?

You can fill out our help required form which you can use to request a quote for CD74ACT00E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay