CD74AC164E Logic by Texas Instruments

LOGIC 8BIT SER/PAR REGIST 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.40
-
Buy Now

Specifications

Logic Family / Base Number 74AC164
Shift Register Function Serial to Parallel
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style DIP
No. of Pins 14Pins
Supply Voltage Min 1.5V
Supply Voltage Max 5.5V
IC Output Type Standard
Logic IC Family 74AC
Logic IC Base Number 74164, 74164
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Frequency 75MHz
Input Current Max 1µA
Logic Function Number 74164
Logic IC Function 8-Bit Serial-In / Parallel-Out Shift Register
Logic Type Shift Register
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 1.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Logic, 8Bit Ser/Par Regist, 14Dip | Newark Electronics
8-Bit Serial-In/Parallel-Out Shift Register | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74AC164E?

Additional datasheets, footprints and schematics for CD74AC164E are listed on our Part Details page. You can also find images and similar parts to CD74AC164E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74AC164E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74AC164E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74AC164E fall under?

The CD74AC164E is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to CD74AC164E when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74AC164E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74AC164E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74AC164E have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74AC164E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74AC164E often in real-time on the comparison pages.

What if I can't find stock of CD74AC164E?

You can fill out our help required form which you can use to request a quote for CD74AC164E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay