Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1899332-0,
CD50263001 |
No distributors results available
Conductor Material | Bare Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color (Base) | Red |
Nominal Outside Diameter | .05in, 4.95mm |
Wire Size | 8mm² |
Voltage Rating | 50VAC |
Packaging Quantity | 1000m |
Packaging Method | Reel |
Cable Type | Primary Wire |
Operating Temperature Range | -40 – 150°C |
Where can I find additional details, specifications and documents for a CD50263001?
Additional datasheets, footprints and schematics for CD50263001 are listed on our Part Details page. You can also find images and similar parts to CD50263001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD50263001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD50263001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD50263001 fall under?
The CD50263001 is listed under Wire & Cable > Primary Wire.
Can I view similar or alternative parts?
You can view similar parts to CD50263001 when available in the Primary Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD50263001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD50263001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD50263001 have stock available?
There is no stock from authorised distributors for CD50263001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD50263001 often in real-time on the comparison pages.
What if I can't find stock of CD50263001?
You can fill out our help required form which you can use to request a quote for CD50263001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.