CD4585BE Logic by Texas Instruments

LOGIC 4BIT MAGNTD COMPARATOR 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
-
Buy Now

Specifications

Logic Family / Base Number CD4585
Comparator Type Magnitude
No. of Channels 4Channels
No. of Bits 4bit
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4585, 4585
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 4585
Device Marking 4585
IC Generic Number 4585
Logic Function Number 4585
Logic IC Function 4-Bit Magnitude Comparator
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Through Hole

Alternative Descriptions

Logic, 4Bit Magntd Comparator, 16Dip | Newark Electronics
4-Bit Magnitude Comparators | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4585BE?

Additional datasheets, footprints and schematics for CD4585BE are listed on our Part Details page. You can also find images and similar parts to CD4585BE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4585BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4585BE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4585BE fall under?

The CD4585BE is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to CD4585BE when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4585BE you can contact the distributor directly for product support, shipping queries etc.

Is the CD4585BE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4585BE have stock available?

Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4585BE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4585BE often in real-time on the comparison pages.

What if I can't find stock of CD4585BE?

You can fill out our help required form which you can use to request a quote for CD4585BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay