Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | CD4543 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver / Latch |
No. of Outputs | 7Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4543 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD4543BMT?
Additional datasheets, footprints and schematics for CD4543BMT are listed on our Part Details page. You can also find images and similar parts to CD4543BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4543BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4543BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4543BMT fall under?
The CD4543BMT is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4543BMT when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4543BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4543BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4543BMT have stock available?
There is no stock from authorised distributors for CD4543BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4543BMT often in real-time on the comparison pages.
What if I can't find stock of CD4543BMT?
You can fill out our help required form which you can use to request a quote for CD4543BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.