Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
280
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
65,729
in stock
|
Buy Now | |
Micros
from US$0.24
|
875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
640
in stock
|
Buy Now | |
element14
from US$0.48
|
475
in stock
|
Buy Now | |
Farnell
from US$0.52
|
475
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now |
Logic Family / Base Number | CD4520 |
---|---|
Counter Type | Binary Up |
Clock Frequency | 8MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4520, 4520 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4520 |
Count Max | 4 |
IC Generic Number | 4520 |
Logic Function Number | 4520 |
Logic IC Function | Dual Binary Up-Counter |
No. of Gates | 2 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Dual Binary Up-Counter | Texas Instruments |
Dual 4-bit Synchronous Binary Counter | Micros |
IC: digital | Transfer Multisort Elektronik |
IC, BI UP-COUNTER, 4520, DIP16, 18V | element14 |
Counter Dual 4-Bit Binary UP 16-Pin PDIP | RS |
Major Brands CD4520 DUAL BINARY UP COUNTER DIP-16 15 pcs | Jameco Electronics |
Ic, Bi Up-Counter, 4520, Dip16, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4520BE?
Additional datasheets, footprints and schematics for CD4520BE are listed on our Part Details page. You can also find images and similar parts to CD4520BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4520BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4520BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4520BE fall under?
The CD4520BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4520BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4520BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4520BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4520BE have stock available?
Authorised distributors including Texas Instruments, Micros, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CD4520BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4520BE often in real-time on the comparison pages.
What if I can't find stock of CD4520BE?
You can fill out our help required form which you can use to request a quote for CD4520BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.