CD4511BNSR Logic by Texas Instruments

IC BCD TO 7 SEG LATCH/DECODER SOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
46,832
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
1,951
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.40
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now

Specifications

Logic Family / Base Number CD4511
Logic Type BCD to 7 Segment Decoder / Driver / Latch
No. of Outputs 7Outputs
Logic Case Style SOP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4511
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
IC Applications Driving Common Cathode LED Displays Incandescent Displays Low-Voltage Fluorescent Displays
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V

Alternative Descriptions

CMOS BCD-to-7-Segment LED Latch Decoder Drivers | Texas Instruments
BCD to 7Seg Decoder/Driver SO16 | Schukat Electronic
Ic, Bcd To 7 Seg Latch/Decoder, Sop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4511BNSR?

Additional datasheets, footprints and schematics for CD4511BNSR are listed on our Part Details page. You can also find images and similar parts to CD4511BNSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4511BNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4511BNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4511BNSR fall under?

The CD4511BNSR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD4511BNSR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4511BNSR you can contact the distributor directly for product support, shipping queries etc.

Is the CD4511BNSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4511BNSR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for CD4511BNSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4511BNSR often in real-time on the comparison pages.

What if I can't find stock of CD4511BNSR?

You can fill out our help required form which you can use to request a quote for CD4511BNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay