Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.34
|
-
|
Buy Now |
No. of Inputs | 6 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 140ns |
No. of Pins | 16Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4504BMT?
Additional datasheets, footprints and schematics for CD4504BMT are listed on our Part Details page. You can also find images and similar parts to CD4504BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4504BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4504BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4504BMT fall under?
The CD4504BMT is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD4504BMT when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4504BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4504BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4504BMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4504BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4504BMT often in real-time on the comparison pages.
What if I can't find stock of CD4504BMT?
You can fill out our help required form which you can use to request a quote for CD4504BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.