Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 140ns |
No. of Pins | 16Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Shifter |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage Level Shifter CMOS/TTL to CMOS | RS |
CMOS Hex Voltage-Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4504BM96?
Additional datasheets, footprints and schematics for CD4504BM96 are listed on our Part Details page. You can also find images and similar parts to CD4504BM96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4504BM96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4504BM96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4504BM96 fall under?
The CD4504BM96 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD4504BM96 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4504BM96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4504BM96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4504BM96 have stock available?
Authorised distributors including RS and Texas Instruments have stock available or on a lead time for CD4504BM96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4504BM96 often in real-time on the comparison pages.
What if I can't find stock of CD4504BM96?
You can fill out our help required form which you can use to request a quote for CD4504BM96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.