Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
200
in stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
3,404
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
999
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
120
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
69
in stock
|
Buy Now | |
element14
from US$0.36
|
5
in stock
|
Buy Now | |
Farnell
from US$0.39
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1
in stock
|
Buy Now |
Multivibrator Type | Monostable |
---|---|
Output Current | 6.8mA |
Propagation Delay | 100ns |
Logic Case Style | DIP |
No. of Pins | 16 |
Supply Voltage Range | 3V to 18V |
Operating Temperature Range | -55°C to +125°C |
CMOS Dual Monostable Multivibrator | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Dual Monostable Multivibrator CD4098 | RS |
Monostable Multivibrator Dual 16-Pin PDIP Tube | Avnet America |
IC, 4000 CMOS, 4098, DIP16, 18V | element14 |
Ic, 4000 Cmos, 4098, Dip16, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4098BE?
Additional datasheets, footprints and schematics for CD4098BE are listed on our Part Details page. You can also find images and similar parts to CD4098BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4098BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4098BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4098BE fall under?
The CD4098BE is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD4098BE when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4098BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4098BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4098BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Avnet America and Jameco Electronics have stock available or on a lead time for CD4098BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4098BE often in real-time on the comparison pages.
What if I can't find stock of CD4098BE?
You can fill out our help required form which you can use to request a quote for CD4098BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.